Capital Lighting, Inc. 70636CA Lamps-Desk/Piano Lamps 681954

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Fluorescent Qty: 1 Finish: Bronze Weight: 6 Product Name: One Light Desk Lamp UPC: 038463026176 Category: Lamps Desk Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Fluorescent Qty: 1 Finish: Bronze Weight: 6 Product Name: One Light Desk Lamp UPC: 038463026176 Category: Lamps Desk Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70636CA Lamps-Desk/Piano Lamps - 681954 - Capital Lighting, Inc.
Columbus, OH, USA
70636CA Lamps-Desk/Piano Lamps
681954
70636CA Lamps-Desk/Piano Lamps 681954
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Fluorescent Qty: 1 Finish: Bronze Weight: 6 Product Name: One Light Desk Lamp UPC: 038463026176 Category: Lamps Desk Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: Fluorescent
Qty: 1
Finish: Bronze
Weight: 6
Product Name: One Light Desk Lamp
UPC: 038463026176
Category: Lamps Desk
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681954
Product Name 70636CA Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details