Capital Lighting, Inc. 49039AZ Exterior -Wall Mt./Flush 681948

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927296687 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927296687 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49039AZ Exterior -Wall Mt./Flush - 681948 - Capital Lighting, Inc.
Columbus, OH, USA
49039AZ Exterior -Wall Mt./Flush
681948
49039AZ Exterior -Wall Mt./Flush 681948
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927296687 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.25
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927296687
Category: Outdoor Wall Bracket
Glass: Light Umber-Etched
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681948
Product Name 49039AZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details