Capital Lighting, Inc. 5179OZ Bathroom Fixtures-Four Lights 681935

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927182416 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927182416 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5179OZ Bathroom Fixtures-Four Lights - 681935 - Capital Lighting, Inc.
Columbus, OH, USA
5179OZ Bathroom Fixtures-Four Lights
681935
5179OZ Bathroom Fixtures-Four Lights 681935
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927182416 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 6.85
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927182416
Category: Wall Mounted Bath Fixture
Glass: Sunset marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681935
Product Name 5179OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details