Capital Lighting, Inc. 5177AP Bathroom Fixtures-Two Lights 681933

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 3.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927182621 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 3.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927182621 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5177AP Bathroom Fixtures-Two Lights - 681933 - Capital Lighting, Inc.
Columbus, OH, USA
5177AP Bathroom Fixtures-Two Lights
681933
5177AP Bathroom Fixtures-Two Lights 681933
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 3.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927182621 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Pewter
Weight: 3.15
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927182621
Category: Wall Mounted Bath Fixture
Glass: Satin-etched cased opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681933
Product Name 5177AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details