Capital Lighting, Inc. 5177OZ Bathroom Fixtures-Two Lights 681931

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927182638 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927182638 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5177OZ Bathroom Fixtures-Two Lights - 681931 - Capital Lighting, Inc.
Columbus, OH, USA
5177OZ Bathroom Fixtures-Two Lights
681931
5177OZ Bathroom Fixtures-Two Lights 681931
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 3.15 Product Name: Two Light Wall Mounted Bath Light UPC: 783927182638 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 3.15
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927182638
Category: Wall Mounted Bath Fixture
Glass: Sunset marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681931
Product Name 5177OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details