Capital Lighting, Inc. 5178AP Bathroom Fixtures-Three Lights 681930

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 4.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182461 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 4.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182461 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5178AP Bathroom Fixtures-Three Lights - 681930 - Capital Lighting, Inc.
Columbus, OH, USA
5178AP Bathroom Fixtures-Three Lights
681930
5178AP Bathroom Fixtures-Three Lights 681930
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 4.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182461 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 4.75
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927182461
Category: Wall Mounted Bath Fixture
Glass: Satin-etched cased opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681930
Product Name 5178AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details