Capital Lighting, Inc. 70318 Lamps-Table Lamps 681925

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 038463006802 Category: Lamps Table Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 038463006802 Category: Lamps Table Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70318 Lamps-Table Lamps - 681925 - Capital Lighting, Inc.
Columbus, OH, USA
70318 Lamps-Table Lamps
681925
70318 Lamps-Table Lamps 681925
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 038463006802 Category: Lamps Table Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: French Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 038463006802
Category: Lamps Table
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681925
Product Name 70318 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details