Capital Lighting, Inc. 5403NI Bathroom Fixtures-Three Lights 681919

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182140 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182140 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5403NI Bathroom Fixtures-Three Lights - 681919 - Capital Lighting, Inc.
Columbus, OH, USA
5403NI Bathroom Fixtures-Three Lights
681919
5403NI Bathroom Fixtures-Three Lights 681919
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182140 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.1
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927182140
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681919
Product Name 5403NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details