Capital Lighting, Inc. 5438PN Bathroom Fixtures-Three Lights 681917

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927200752 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927200752 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5438PN Bathroom Fixtures-Three Lights - 681917 - Capital Lighting, Inc.
Columbus, OH, USA
5438PN Bathroom Fixtures-Three Lights
681917
5438PN Bathroom Fixtures-Three Lights 681917
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927200752 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 8.50
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 9.7
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927200752
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681917
Product Name 5438PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details