Capital Lighting, Inc. 61044 Lamps-Table Lamps 681906

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Shadow Bronze Weight: 19 Product Name: Two Light Table Lamp UPC: 783927290364 Category: Lamps Table Shipped Via: UPS Safety Rating: ETLR
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Shadow Bronze Weight: 19 Product Name: Two Light Table Lamp UPC: 783927290364 Category: Lamps Table Shipped Via: UPS Safety Rating: ETLR

Suppliers

Company
Product
Description
Supplier Links
61044 Lamps-Table Lamps - 681906 - Capital Lighting, Inc.
Columbus, OH, USA
61044 Lamps-Table Lamps
681906
61044 Lamps-Table Lamps 681906
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Shadow Bronze Weight: 19 Product Name: Two Light Table Lamp UPC: 783927290364 Category: Lamps Table Shipped Via: UPS Safety Rating: ETLR

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Shadow Bronze
Weight: 19
Product Name: Two Light Table Lamp
UPC: 783927290364
Category: Lamps Table
Shipped Via: UPS
Safety Rating: ETLR

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681906
Product Name 61044 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details