Capital Lighting, Inc. 70817BZ Lamps-Desk/Piano Lamps 681798

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Bronze Weight: 5.6 Product Name: One Light Desk Lamp UPC: 038463031347 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Bronze Weight: 5.6 Product Name: One Light Desk Lamp UPC: 038463031347 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
70817BZ Lamps-Desk/Piano Lamps - 681798 - Capital Lighting, Inc.
Columbus, OH, USA
70817BZ Lamps-Desk/Piano Lamps
681798
70817BZ Lamps-Desk/Piano Lamps 681798
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Bronze Weight: 5.6 Product Name: One Light Desk Lamp UPC: 038463031347 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.00
Bulb
Type: LED
Qty: 1
Wattage: 9.4
Finish: Bronze
Weight: 5.6
Product Name: One Light Desk Lamp
UPC: 038463031347
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681798
Product Name 70817BZ Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details