Capital Lighting, Inc. 70817PGR Lamps-Desk/Piano Lamps 681779

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Pebble Graphite Weight: 5.6 Product Name: One Light Desk Lamp UPC: 038463031354 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Pebble Graphite Weight: 5.6 Product Name: One Light Desk Lamp UPC: 038463031354 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
70817PGR Lamps-Desk/Piano Lamps - 681779 - Capital Lighting, Inc.
Columbus, OH, USA
70817PGR Lamps-Desk/Piano Lamps
681779
70817PGR Lamps-Desk/Piano Lamps 681779
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Pebble Graphite Weight: 5.6 Product Name: One Light Desk Lamp UPC: 038463031354 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.00
Bulb
Type: LED
Qty: 1
Wattage: 9.4
Finish: Pebble Graphite
Weight: 5.6
Product Name: One Light Desk Lamp
UPC: 038463031354
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681779
Product Name 70817PGR Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details