Capital Lighting, Inc. 70835 Lamps-Table Lamps 681776

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colton Bronze Weight: 8.9 Product Name: One Light Table Lamp UPC: 038463030371 Category: Lamps Table Console Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colton Bronze Weight: 8.9 Product Name: One Light Table Lamp UPC: 038463030371 Category: Lamps Table Console Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
70835 Lamps-Table Lamps - 681776 - Capital Lighting, Inc.
Columbus, OH, USA
70835 Lamps-Table Lamps
681776
70835 Lamps-Table Lamps 681776
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colton Bronze Weight: 8.9 Product Name: One Light Table Lamp UPC: 038463030371 Category: Lamps Table Console Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colton Bronze
Weight: 8.9
Product Name: One Light Table Lamp
UPC: 038463030371
Category: Lamps Table Console
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681776
Product Name 70835 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details