Capital Lighting, Inc. 70821 Lamps-Table Lamps 681774

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Product Name: One Light Table Lamp UPC: 038463030623 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Product Name: One Light Table Lamp UPC: 038463030623 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70821 Lamps-Table Lamps - 681774 - Capital Lighting, Inc.
Columbus, OH, USA
70821 Lamps-Table Lamps
681774
70821 Lamps-Table Lamps 681774
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Product Name: One Light Table Lamp UPC: 038463030623 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Painted
Product Name: One Light Table Lamp
UPC: 038463030623
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681774
Product Name 70821 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details