Capital Lighting, Inc. 70859BCZ Lamps-Table Lamps 681770

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Product Name: One Light Table Lamp UPC: 038463031378 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Product Name: One Light Table Lamp UPC: 038463031378 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70859BCZ Lamps-Table Lamps - 681770 - Capital Lighting, Inc.
Columbus, OH, USA
70859BCZ Lamps-Table Lamps
681770
70859BCZ Lamps-Table Lamps 681770
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Product Name: One Light Table Lamp UPC: 038463031378 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnish Copper Bronze
Product Name: One Light Table Lamp
UPC: 038463031378
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681770
Product Name 70859BCZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details