Capital Lighting, Inc. 74248BZ Lamps-Pharmacy-Floor 681747

Description
PRODUCT DETAILS / SPECS Height: 55.00 Length 55.00 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Bronze Weight: 8.1 Product Name: One Light Floor Lamp UPC: 038463030579 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 55.00 Length 55.00 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Bronze Weight: 8.1 Product Name: One Light Floor Lamp UPC: 038463030579 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
74248BZ Lamps-Pharmacy-Floor - 681747 - Capital Lighting, Inc.
Columbus, OH, USA
74248BZ Lamps-Pharmacy-Floor
681747
74248BZ Lamps-Pharmacy-Floor 681747
PRODUCT DETAILS / SPECS Height: 55.00 Length 55.00 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Bronze Weight: 8.1 Product Name: One Light Floor Lamp UPC: 038463030579 Category: Lamps Floor Pharmacy Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 55.00
Length 55.00
Bulb
Type: LED
Qty: 1
Wattage: 9.5
Finish: Bronze
Weight: 8.1
Product Name: One Light Floor Lamp
UPC: 038463030579
Category: Lamps Floor Pharmacy
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681747
Product Name 74248BZ Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details