Capital Lighting, Inc. 74335 Lamps-Floor Lamps 681741

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colton Bronze Weight: 16 Product Name: One Light Floor Lamp UPC: 038463030395 Category: Lamps Floor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colton Bronze Weight: 16 Product Name: One Light Floor Lamp UPC: 038463030395 Category: Lamps Floor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
74335 Lamps-Floor Lamps - 681741 - Capital Lighting, Inc.
Columbus, OH, USA
74335 Lamps-Floor Lamps
681741
74335 Lamps-Floor Lamps 681741
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colton Bronze Weight: 16 Product Name: One Light Floor Lamp UPC: 038463030395 Category: Lamps Floor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 65.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colton Bronze
Weight: 16
Product Name: One Light Floor Lamp
UPC: 038463030395
Category: Lamps Floor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681741
Product Name 74335 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details