Capital Lighting, Inc. 9654TZ Exterior -Wall Mount 681721

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Extension: 10.5 Bulb Type: G Medium Base Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927136525 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Extension: 10.5 Bulb Type: G Medium Base Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927136525 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9654TZ Exterior -Wall Mount - 681721 - Capital Lighting, Inc.
Columbus, OH, USA
9654TZ Exterior -Wall Mount
681721
9654TZ Exterior -Wall Mount 681721
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Extension: 10.5 Bulb Type: G Medium Base Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927136525 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.00
Extension: 10.5
Bulb
Type: G Medium Base
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927136525
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681721
Product Name 9654TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details