PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 15.50
Bulb
Type: T3
Qty: 2
Wattage: 50
Finish: Antique Pewter
Weight: 28
Product Name: Two Light Ceiling Fan
UPC: 783927306607
Category: Ceiling Fans
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 71
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5275
Airflow Efficienty: 74
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679999 |
| Product Name | 300019AP Fans-Ceiling Fans |