Capital Lighting, Inc. 380902WSP Fans-Light Kits 679989

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Steel Product Name: One Light Outdoor Fixture UPC: 783927311519 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Steel Product Name: One Light Outdoor Fixture UPC: 783927311519 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380902WSP Fans-Light Kits - 679989 - Capital Lighting, Inc.
Columbus, OH, USA
380902WSP Fans-Light Kits
679989
380902WSP Fans-Light Kits 679989
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Steel Product Name: One Light Outdoor Fixture UPC: 783927311519 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Qty: 1
Wattage: 22
Finish: Weathered Steel
Product Name: One Light Outdoor Fixture
UPC: 783927311519
Category: Fan Accessories
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679989
Product Name 380902WSP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details