PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.75
Bulb
Type: T3
Qty: 2
Wattage: 60
Finish: Weathered Copper
Weight: 28
Product Name: Two Light Ceiling Fan
UPC: 783927306027
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Wire: 78``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: ABS
Electricity Use: 66
Light Kit: Integrated
Speeds: 3
Optional Control: CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5556
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679965 |
| Product Name | 310127WCP Fans-Ceiling Fans |