Capital Lighting, Inc. 380902WCP Fans-Light Kits 679958

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Copper Product Name: One Light Outdoor Fixture UPC: 783927311526 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Copper Product Name: One Light Outdoor Fixture UPC: 783927311526 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380902WCP Fans-Light Kits - 679958 - Capital Lighting, Inc.
Columbus, OH, USA
380902WCP Fans-Light Kits
679958
380902WCP Fans-Light Kits 679958
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Copper Product Name: One Light Outdoor Fixture UPC: 783927311526 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Qty: 1
Wattage: 22
Finish: Weathered Copper
Product Name: One Light Outdoor Fixture
UPC: 783927311526
Category: Fan Accessories
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679958
Product Name 380902WCP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details