Capital Lighting, Inc. 380901TZP Fans-Light Kits 679953

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Tannery Bronze Product Name: One Light Ceiling Fan UPC: 783927311588 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Tannery Bronze Product Name: One Light Ceiling Fan UPC: 783927311588 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380901TZP Fans-Light Kits - 679953 - Capital Lighting, Inc.
Columbus, OH, USA
380901TZP Fans-Light Kits
679953
380901TZP Fans-Light Kits 679953
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Tannery Bronze Product Name: One Light Ceiling Fan UPC: 783927311588 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.50
Bulb
Qty: 1
Wattage: 22
Finish: Tannery Bronze
Product Name: One Light Ceiling Fan
UPC: 783927311588
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679953
Product Name 380901TZP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details