Capital Lighting, Inc. 380902ADC Fans-Light Kits 679952

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Adobe Cream Product Name: One Light Outdoor Fixture UPC: 783927311540 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Adobe Cream Product Name: One Light Outdoor Fixture UPC: 783927311540 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380902ADC Fans-Light Kits - 679952 - Capital Lighting, Inc.
Columbus, OH, USA
380902ADC Fans-Light Kits
679952
380902ADC Fans-Light Kits 679952
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Qty: 1 Wattage: 22 Finish: Adobe Cream Product Name: One Light Outdoor Fixture UPC: 783927311540 Category: Fan Accessories Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Qty: 1
Wattage: 22
Finish: Adobe Cream
Product Name: One Light Outdoor Fixture
UPC: 783927311540
Category: Fan Accessories
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679952
Product Name 380902ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details