Capital Lighting, Inc. 380901WSP Fans-Light Kits 679950

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Steel Product Name: One Light Fan Accessory UPC: 783927311557 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Steel Product Name: One Light Fan Accessory UPC: 783927311557 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380901WSP Fans-Light Kits - 679950 - Capital Lighting, Inc.
Columbus, OH, USA
380901WSP Fans-Light Kits
679950
380901WSP Fans-Light Kits 679950
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Weathered Steel Product Name: One Light Fan Accessory UPC: 783927311557 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.50
Bulb
Qty: 1
Wattage: 22
Finish: Weathered Steel
Product Name: One Light Fan Accessory
UPC: 783927311557
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679950
Product Name 380901WSP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details