PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 9.50
Bulb
Finish: Oil Brushed Bronze
Weight: 16
Product Name: 42`` Ceiling Fan
UPC: 783927306140
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 8``
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 42
Electricity Use: 42
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3216
Airflow Efficienty: 77
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679941 |
| Product Name | 300124OBB Fans-Huggers |