Capital Lighting, Inc. 338505BSS Fans-Light Kits 679935

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Stainless Steel Product Name: Three Light Fan Accessory UPC: 783927311984 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Stainless Steel Product Name: Three Light Fan Accessory UPC: 783927311984 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
338505BSS Fans-Light Kits - 679935 - Capital Lighting, Inc.
Columbus, OH, USA
338505BSS Fans-Light Kits
679935
338505BSS Fans-Light Kits 679935
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Stainless Steel Product Name: Three Light Fan Accessory UPC: 783927311984 Category: Fan Accessories Glass: White Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Stainless Steel
Product Name: Three Light Fan Accessory
UPC: 783927311984
Category: Fan Accessories
Glass: White Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679935
Product Name 338505BSS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details