Capital Lighting, Inc. 380106WH Fans-Light Kits 679929

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: Four Light Fan Accessory UPC: 783927311670 Category: Fan Accessories Glass: Case Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: Four Light Fan Accessory UPC: 783927311670 Category: Fan Accessories Glass: Case Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380106WH Fans-Light Kits - 679929 - Capital Lighting, Inc.
Columbus, OH, USA
380106WH Fans-Light Kits
679929
380106WH Fans-Light Kits 679929
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: Four Light Fan Accessory UPC: 783927311670 Category: Fan Accessories Glass: Case Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Qty: 4
Wattage: 40
Finish: White
Product Name: Four Light Fan Accessory
UPC: 783927311670
Category: Fan Accessories
Glass: Case Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679929
Product Name 380106WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details