Capital Lighting, Inc. 380107OBB Fans-Light Kits 679927

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Oil Brushed Bronze Product Name: Two Light Fan Accessory UPC: 783927311663 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Oil Brushed Bronze Product Name: Two Light Fan Accessory UPC: 783927311663 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380107OBB Fans-Light Kits - 679927 - Capital Lighting, Inc.
Columbus, OH, USA
380107OBB Fans-Light Kits
679927
380107OBB Fans-Light Kits 679927
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Oil Brushed Bronze Product Name: Two Light Fan Accessory UPC: 783927311663 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Bulb
Qty: 2
Wattage: 13
Finish: Oil Brushed Bronze
Product Name: Two Light Fan Accessory
UPC: 783927311663
Category: Fan Accessories
Glass: Umber Alabaster
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679927
Product Name 380107OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details