Capital Lighting, Inc. 380107WH Fans-Light Kits 679926

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Fan Accessory UPC: 783927311656 Category: Fan Accessories Glass: Case Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Fan Accessory UPC: 783927311656 Category: Fan Accessories Glass: Case Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380107WH Fans-Light Kits - 679926 - Capital Lighting, Inc.
Columbus, OH, USA
380107WH Fans-Light Kits
679926
380107WH Fans-Light Kits 679926
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Fan Accessory UPC: 783927311656 Category: Fan Accessories Glass: Case Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Bulb
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Fan Accessory
UPC: 783927311656
Category: Fan Accessories
Glass: Case Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679926
Product Name 380107WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details