Capital Lighting, Inc. 380111OBB Fans-Light Kits 679922

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Oil Brushed Bronze Product Name: One Light Ceiling Fan UPC: 783927311830 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Oil Brushed Bronze Product Name: One Light Ceiling Fan UPC: 783927311830 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380111OBB Fans-Light Kits - 679922 - Capital Lighting, Inc.
Columbus, OH, USA
380111OBB Fans-Light Kits
679922
380111OBB Fans-Light Kits 679922
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Oil Brushed Bronze Product Name: One Light Ceiling Fan UPC: 783927311830 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.00
Bulb
Qty: 1
Wattage: 22
Finish: Oil Brushed Bronze
Product Name: One Light Ceiling Fan
UPC: 783927311830
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679922
Product Name 380111OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details