Capital Lighting, Inc. 380108PN Fans-Light Kits 679921

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 4.07 Product Name: Three Light Fan Accessory UPC: 783927311434 Category: Fan Accessories Glass: Satin Etched Opal inside, clear outside Shipped Via: UPS Safety Rating: cUL Optional Control: Remote Control by Fan Control
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 4.07 Product Name: Three Light Fan Accessory UPC: 783927311434 Category: Fan Accessories Glass: Satin Etched Opal inside, clear outside Shipped Via: UPS Safety Rating: cUL Optional Control: Remote Control by Fan Control

Suppliers

Company
Product
Description
Supplier Links
380108PN Fans-Light Kits - 679921 - Capital Lighting, Inc.
Columbus, OH, USA
380108PN Fans-Light Kits
679921
380108PN Fans-Light Kits 679921
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 4.07 Product Name: Three Light Fan Accessory UPC: 783927311434 Category: Fan Accessories Glass: Satin Etched Opal inside, clear outside Shipped Via: UPS Safety Rating: cUL Optional Control: Remote Control by Fan Control

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 40
Finish: Polished Nickel
Weight: 4.07
Product Name: Three Light Fan Accessory
UPC: 783927311434
Category: Fan Accessories
Glass: Satin Etched Opal inside, clear outside
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Remote Control by Fan Control

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679921
Product Name 380108PN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details