Capital Lighting, Inc. 3694OZ Semi-Flush Mts.-Bowl Style 679915

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Inverted Pendant UPC: 783927314510 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Inverted Pendant UPC: 783927314510 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3694OZ Semi-Flush Mts.-Bowl Style - 679915 - Capital Lighting, Inc.
Columbus, OH, USA
3694OZ Semi-Flush Mts.-Bowl Style
679915
3694OZ Semi-Flush Mts.-Bowl Style 679915
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Inverted Pendant UPC: 783927314510 Category: Inverted Pendant Glass: Satin etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: Two Light Inverted Pendant
UPC: 783927314510
Category: Inverted Pendant
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679915
Product Name 3694OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details