Capital Lighting, Inc. 3623NIA Semi-Flush Mts.-Bowl Style 679913

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Semi Flush UPC: 783927312530 Category: Semi-Flush Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Semi Flush UPC: 783927312530 Category: Semi-Flush Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3623NIA Semi-Flush Mts.-Bowl Style - 679913 - Capital Lighting, Inc.
Columbus, OH, USA
3623NIA Semi-Flush Mts.-Bowl Style
679913
3623NIA Semi-Flush Mts.-Bowl Style 679913
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Semi Flush UPC: 783927312530 Category: Semi-Flush Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Semi Flush
UPC: 783927312530
Category: Semi-Flush
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679913
Product Name 3623NIA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details