Capital Lighting, Inc. 3623OZ Semi-Flush Mts.-Bowl Style 679911

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927303286 Category: Semi-Flush Glass: Umber Etched seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927303286 Category: Semi-Flush Glass: Umber Etched seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3623OZ Semi-Flush Mts.-Bowl Style - 679911 - Capital Lighting, Inc.
Columbus, OH, USA
3623OZ Semi-Flush Mts.-Bowl Style
679911
3623OZ Semi-Flush Mts.-Bowl Style 679911
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927303286 Category: Semi-Flush Glass: Umber Etched seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 5
Product Name: Three Light Semi Flush
UPC: 783927303286
Category: Semi-Flush
Glass: Umber Etched seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679911
Product Name 3623OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details