Capital Lighting, Inc. 3752NIFL Semi-Flush Mts.-Bowl Style 679909

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 8 Product Name: One Light Flush Mount UPC: 783927315005 Category: Fluorescent Ceiling Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 8 Product Name: One Light Flush Mount UPC: 783927315005 Category: Fluorescent Ceiling Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3752NIFL Semi-Flush Mts.-Bowl Style - 679909 - Capital Lighting, Inc.
Columbus, OH, USA
3752NIFL Semi-Flush Mts.-Bowl Style
679909
3752NIFL Semi-Flush Mts.-Bowl Style 679909
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 8 Product Name: One Light Flush Mount UPC: 783927315005 Category: Fluorescent Ceiling Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 55
Finish: Brushed Nickel
Weight: 8
Product Name: One Light Flush Mount
UPC: 783927315005
Category: Fluorescent Ceiling
Glass: Satin-Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679909
Product Name 3752NIFL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details