Capital Lighting, Inc. 380106TZ Fans-Light Kits 679908

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: Tannery Bronze Product Name: Four Light Fan Accessory UPC: 783927311687 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: Tannery Bronze Product Name: Four Light Fan Accessory UPC: 783927311687 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380106TZ Fans-Light Kits - 679908 - Capital Lighting, Inc.
Columbus, OH, USA
380106TZ Fans-Light Kits
679908
380106TZ Fans-Light Kits 679908
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: Tannery Bronze Product Name: Four Light Fan Accessory UPC: 783927311687 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Qty: 4
Wattage: 40
Finish: Tannery Bronze
Product Name: Four Light Fan Accessory
UPC: 783927311687
Category: Fan Accessories
Glass: Umber Alabaster
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679908
Product Name 380106TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details