Capital Lighting, Inc. 42511LZ Large Chandeliers-Glass Shade 679787

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Legacy Bronze Weight: 35 Product Name: Nine Light Chandelier UPC: 783927315128 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Legacy Bronze Weight: 35 Product Name: Nine Light Chandelier UPC: 783927315128 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42511LZ Large Chandeliers-Glass Shade - 679787 - Capital Lighting, Inc.
Columbus, OH, USA
42511LZ Large Chandeliers-Glass Shade
679787
42511LZ Large Chandeliers-Glass Shade 679787
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Legacy Bronze Weight: 35 Product Name: Nine Light Chandelier UPC: 783927315128 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 33.38
Height: 38.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Legacy Bronze
Weight: 35
Product Name: Nine Light Chandelier
UPC: 783927315128
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679787
Product Name 42511LZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details