Capital Lighting, Inc. 45037CH Bathroom Fixtures-Two Lights 679782

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303590 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303590 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45037CH Bathroom Fixtures-Two Lights - 679782 - Capital Lighting, Inc.
Columbus, OH, USA
45037CH Bathroom Fixtures-Two Lights
679782
45037CH Bathroom Fixtures-Two Lights 679782
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Two Light Wall Mounted Bath Light UPC: 783927303590 Category: Wall Mounted Bath Fixture Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 6
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927303590
Category: Wall Mounted Bath Fixture
Glass: Clear with Inside Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679782
Product Name 45037CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details