Capital Lighting, Inc. 42516LZ Sconces-Single Glass 679781

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.32 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 783927315081 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.32 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 783927315081 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42516LZ Sconces-Single Glass - 679781 - Capital Lighting, Inc.
Columbus, OH, USA
42516LZ Sconces-Single Glass
679781
42516LZ Sconces-Single Glass 679781
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.32 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 5 Product Name: One Light Wall Fixture UPC: 783927315081 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.32
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Legacy Bronze
Weight: 5
Product Name: One Light Wall Fixture
UPC: 783927315081
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679781
Product Name 42516LZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details