Capital Lighting, Inc. 45036CH Sconces-Single Glass 679780

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Wall Fixture UPC: 783927303583 Category: Wall Fixtures Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Wall Fixture UPC: 783927303583 Category: Wall Fixtures Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45036CH Sconces-Single Glass - 679780 - Capital Lighting, Inc.
Columbus, OH, USA
45036CH Sconces-Single Glass
679780
45036CH Sconces-Single Glass 679780
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Wall Fixture UPC: 783927303583 Category: Wall Fixtures Glass: Clear with Inside Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 4
Product Name: One Light Wall Fixture
UPC: 783927303583
Category: Wall Fixtures
Glass: Clear with Inside Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679780
Product Name 45036CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details