Capital Lighting, Inc. 42066AP Mid. Chandeliers-Glass Up 679779

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 23 Product Name: Nine Light Chandelier UPC: 783927284486 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 23 Product Name: Nine Light Chandelier UPC: 783927284486 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42066AP Mid. Chandeliers-Glass Up - 679779 - Capital Lighting, Inc.
Columbus, OH, USA
42066AP Mid. Chandeliers-Glass Up
679779
42066AP Mid. Chandeliers-Glass Up 679779
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 27.38 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 23 Product Name: Nine Light Chandelier UPC: 783927284486 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 27.38
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Pewter
Weight: 23
Product Name: Nine Light Chandelier
UPC: 783927284486
Category: Chandeliers
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679779
Product Name 42066AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details