Capital Lighting, Inc. 42072OZ Mini Pendants-Chain 679778

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Foyer Light UPC: 783927307222 Category: Inverted Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Foyer Light UPC: 783927307222 Category: Inverted Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
42072OZ Mini Pendants-Chain - 679778 - Capital Lighting, Inc.
Columbus, OH, USA
42072OZ Mini Pendants-Chain
679778
42072OZ Mini Pendants-Chain 679778
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Foyer Light UPC: 783927307222 Category: Inverted Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: One Light Foyer Light
UPC: 783927307222
Category: Inverted Pendant
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679778
Product Name 42072OZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details