Capital Lighting, Inc. 42072AP Mini Pendants-Chain 679775

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: One Light Foyer Light UPC: 783927307215 Category: Inverted Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: One Light Foyer Light UPC: 783927307215 Category: Inverted Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
42072AP Mini Pendants-Chain - 679775 - Capital Lighting, Inc.
Columbus, OH, USA
42072AP Mini Pendants-Chain
679775
42072AP Mini Pendants-Chain 679775
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: One Light Foyer Light UPC: 783927307215 Category: Inverted Pendant Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 7
Product Name: One Light Foyer Light
UPC: 783927307215
Category: Inverted Pendant
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679775
Product Name 42072AP Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details