Capital Lighting, Inc. 42070OZ Semi-Flush Mts.-Bowl Style 679772

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927284226 Category: Semi-Flush Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927284226 Category: Semi-Flush Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42070OZ Semi-Flush Mts.-Bowl Style - 679772 - Capital Lighting, Inc.
Columbus, OH, USA
42070OZ Semi-Flush Mts.-Bowl Style
679772
42070OZ Semi-Flush Mts.-Bowl Style 679772
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927284226 Category: Semi-Flush Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 5.5
Product Name: Two Light Semi Flush
UPC: 783927284226
Category: Semi-Flush
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679772
Product Name 42070OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details