Capital Lighting, Inc. 42068OZ Mini Pendants-Rod 679771

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783927284264 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783927284264 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
42068OZ Mini Pendants-Rod - 679771 - Capital Lighting, Inc.
Columbus, OH, USA
42068OZ Mini Pendants-Rod
679771
42068OZ Mini Pendants-Rod 679771
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.6 Product Name: One Light Mini Pendant UPC: 783927284264 Category: Mini Pendants Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.6
Product Name: One Light Mini Pendant
UPC: 783927284264
Category: Mini Pendants
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679771
Product Name 42068OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details