Capital Lighting, Inc. 42070AP Semi-Flush Mts.-Bowl Style 679770

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927284233 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927284233 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42070AP Semi-Flush Mts.-Bowl Style - 679770 - Capital Lighting, Inc.
Columbus, OH, USA
42070AP Semi-Flush Mts.-Bowl Style
679770
42070AP Semi-Flush Mts.-Bowl Style 679770
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 5.5 Product Name: Two Light Semi Flush UPC: 783927284233 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 5.5
Product Name: Two Light Semi Flush
UPC: 783927284233
Category: Semi-Flush
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679770
Product Name 42070AP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details