Capital Lighting, Inc. 42218OZ Semi-Flush Mts.-Other 679769

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 15.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 23.4 Product Name: 12 Light Semi Flush UPC: 783927311045 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 15.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 23.4 Product Name: 12 Light Semi Flush UPC: 783927311045 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42218OZ Semi-Flush Mts.-Other - 679769 - Capital Lighting, Inc.
Columbus, OH, USA
42218OZ Semi-Flush Mts.-Other
679769
42218OZ Semi-Flush Mts.-Other 679769
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 15.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Olde Bronze Weight: 23.4 Product Name: 12 Light Semi Flush UPC: 783927311045 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 15.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Olde Bronze
Weight: 23.4
Product Name: 12 Light Semi Flush
UPC: 783927311045
Category: Semi-Flush
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679769
Product Name 42218OZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details