Capital Lighting, Inc. 42293AVI Mid. Chandeliers-Glass Up 679767

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.88 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Anvil Iron Weight: 22 Product Name: Six Light Chandelier UPC: 783927312868 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Canopy: 5.5``sq Wire: 89.12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.88 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Anvil Iron Weight: 22 Product Name: Six Light Chandelier UPC: 783927312868 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Canopy: 5.5``sq Wire: 89.12``

Suppliers

Company
Product
Description
Supplier Links
42293AVI Mid. Chandeliers-Glass Up - 679767 - Capital Lighting, Inc.
Columbus, OH, USA
42293AVI Mid. Chandeliers-Glass Up
679767
42293AVI Mid. Chandeliers-Glass Up 679767
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.88 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Anvil Iron Weight: 22 Product Name: Six Light Chandelier UPC: 783927312868 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Canopy: 5.5``sq Wire: 89.12``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 16.88
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Anvil Iron
Weight: 22
Product Name: Six Light Chandelier
UPC: 783927312868
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5.5``sq
Wire: 89.12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679767
Product Name 42293AVI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details