Capital Lighting, Inc. 42353SWZ Mid. Chandeliers-Glass Down 679766

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shawdow Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 783927311090 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shawdow Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 783927311090 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42353SWZ Mid. Chandeliers-Glass Down - 679766 - Capital Lighting, Inc.
Columbus, OH, USA
42353SWZ Mid. Chandeliers-Glass Down
679766
42353SWZ Mid. Chandeliers-Glass Down 679766
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shawdow Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 783927311090 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.13
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Shawdow Bronze
Weight: 9
Product Name: Three Light Chandelier
UPC: 783927311090
Category: Chandeliers
Glass: Umber Shadow Swirl
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679766
Product Name 42353SWZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details